ITT Cannon Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon CA3102E28-5PWBF80

Description
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon - 99J0110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
99J0110
Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon 99J0110
CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J0110
Product Name Circular Connector, Rcpt, 28-5, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data