The Circular Connector, part number CA3102E28-51PXB, is a box mounting receptacle designed for applications requiring a reliable bayonet coupling mechanism. It features a shell size of 28 and a contact arrangement of 28-51, accommodating 12 solder cup contacts. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within an ambient temperature range of -55°C to +125°C and is rated for a contact current of 41 A at +20 °C. It has a contact resistance of 3 mΩ and an insulator resistance exceeding 1000 MΩ. The connector is designed to withstand a test voltage of 2500 Vrms and is rated IP67 and IP68 for water and dust resistance. With a minimum of 500 mating cycles and a coupling torque specification of 17 Nm maximum for closing, this connector is suitable for demanding applications. The materials used in its construction, including CR-Elastomere for the insulator and grommet, contribute to its robust performance in various conditions.
CB 12C 12#12 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 28-51, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E28-51PXB | 90T4233 |
| Product Name | Circular Connector, Rcpt, 28-51, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |