ITT Cannon Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon CA3102E28-21SZBF80F0

Description
CAB 37C 37#16 SKT RECP
Request a Quote Datasheet
Description
CAB 37C 37#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-21SZBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 37C 37#16 SKT RECP

CAB 37C 37#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon - 99J0084 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
99J0084
Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon 99J0084
CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-21RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-21, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-21RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-21SZBF80F0 99J0084
Product Name Circular Connector, Rcpt, 28-21, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details