ITT Cannon Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 37, Socket, Crimp, Panel Mount Itt Cannon CA3102E28-21SF80

Description
ER 37C 37#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 37C 37#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-21SF80 - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT RECP BOX

ER 37C 37#16 SKT RECP BOX

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 37, Socket, Crimp, Panel Mount Itt Cannon - 40C1368 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 37, Socket, Crimp, Panel Mount Itt Cannon
40C1368
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 37, Socket, Crimp, Panel Mount Itt Cannon 40C1368
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 37, Socket, Crimp, Panel Mount

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 37, Socket, Crimp, Panel Mount

Supplier's Site
Circular Conn, Rcpt, 28-21, Box Mount; Product Range Itt Cannon - 12AC9502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 28-21, Box Mount; Product Range Itt Cannon
12AC9502
Circular Conn, Rcpt, 28-21, Box Mount; Product Range Itt Cannon 12AC9502
CIRCULAR CONN, RCPT, 28-21, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

CIRCULAR CONN, RCPT, 28-21, BOX MOUNT; Product Range:CA Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:28-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-21SF80 40C1368 12AC9502
Product Name Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 37, Socket, Crimp, Panel Mount Itt Cannon Circular Conn, Rcpt, 28-21, Box Mount; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers