ITT Cannon Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon CA3102E28-16SWBF80

Description
CAB 20C 20#16 SKT RECP
Request a Quote Datasheet
Description
CAB 20C 20#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-16SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 20C 20#16 SKT RECP

CAB 20C 20#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon - 80T4542 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon
80T4542
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon 80T4542
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-16SWBF80 80T4542
Product Name Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-3208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details