ITT Cannon Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon CA3102E28-16SBA176-05

Description
CA3102E28-16SBA176-0 5
Request a Quote Datasheet
Description
CA3102E28-16SBA176-0 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA3102E28-16SBA176-0 5

CA3102E28-16SBA176-05

Buy Now
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon - 98J9986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon
98J9986
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon 98J9986
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-16SBA176-05 98J9986
Product Name Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Din Connector Omron Electronic Components - 06AC0231 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details