ITT Cannon Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon CA3102E28-16PB01

Description
CAB 20C 20#16 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 20C 20#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-16PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 20C 20#16 PIN RECP BOX

CAB 20C 20#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon - 98J9979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon
98J9979
Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon 98J9979
CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-16, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-16PB01 98J9979
Product Name Circular Connector, Rcpt, 28-16, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers