ITT Cannon Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon CA3102E28-15SBF80A176A232

Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 35C 35#16 SKT RECP

CAB 35C 35#16 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon - 56K6072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
56K6072
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon 56K6072
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-15SBF80A176A232 56K6072
Product Name Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A50016-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details