ITT Cannon Cab 35C 35#16 Pin Recp Itt Cannon CA3102E28-15PF0

Description
CAB 35C 35#16 PIN RECP
Request a Quote
Description
CAB 35C 35#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-15PF0 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 PIN RECP

CAB 35C 35#16 PIN RECP

Buy Now
Cab 35C 35#16 Pin Recp Itt Cannon - 98J9947 - Newark, An Avnet Company
Chicago, IL, United States
Cab 35C 35#16 Pin Recp Itt Cannon
98J9947
Cab 35C 35#16 Pin Recp Itt Cannon 98J9947
CAB 35C 35#16 PIN RECP

CAB 35C 35#16 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-15PF0 98J9947
Product Name Cab 35C 35#16 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details