ITT Cannon Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon CA3102E28-15PBF80-05

Description
CAB 35C 35#16 PIN RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-15PBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 PIN RECP

CAB 35C 35#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon - 98J9939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
98J9939
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon 98J9939
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-15PBF80-05 98J9939
Product Name Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details