ITT Cannon Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon CA3102E28-15PBA176

Description
CAB 35C 35#16 PIN RECP
Request a Quote Datasheet
Description
CAB 35C 35#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-15PBA176 - PEI-Genesis
Philadelphia, PA, United States
CAB 35C 35#16 PIN RECP

CAB 35C 35#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon - 56K6070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
56K6070
Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon 56K6070
CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-15, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-15PBA176 56K6070
Product Name Circular Connector, Rcpt, 28-15, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers