ITT Cannon Circular Connector, Rcpt, 28-13, Flange; Product Range Itt Cannon CA3102E28-13SBF80A176

Description
CB 26C 26#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 26C 26#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 26C 26#16 SKT RECP BOX

CB 26C 26#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 28-13, Flange; Product Range Itt Cannon - 34K1769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-13, Flange; Product Range Itt Cannon
34K1769
Circular Connector, Rcpt, 28-13, Flange; Product Range Itt Cannon 34K1769
CIRCULAR CONNECTOR, RCPT, 28-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-13, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-13SBF80A176 34K1769
Product Name Circular Connector, Rcpt, 28-13, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers