ITT Cannon Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon CA3102E28-12SWBF80A232

Description
CANCA3102E28-12SWBF8 0A232
Request a Quote Datasheet
Description
CANCA3102E28-12SWBF8 0A232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANCA3102E28-12SWBF8 0A232

CANCA3102E28-12SWBF80A232

Buy Now
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon - 11R8733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
11R8733
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon 11R8733
CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-12SWBF80A232 11R8733
Product Name Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers