ITT Cannon Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon CA3102E28-12PBF80F0

Description
CAB 26C 26#16 PIN RECP
Request a Quote
Description
CAB 26C 26#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-12, Flange, part number CA3102E28-12PBF80F0, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 28 and accommodates a contact arrangement of 28-12, with 26 contacts of size 16. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This product does not include contacts, which must be purchased separately. It is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. The connector is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and exposure to dust. Operating temperature ranges from -55°C to +125°C, making it suitable for various harsh environments. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles. It is important to note that the connector must be used in accordance with specific voltage regulations if operating above 50V.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 28-12, Flange, part number CA3102E28-12PBF80F0, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 28 and accommodates a contact arrangement of 28-12, with 26 contacts of size 16. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This product does not include contacts, which must be purchased separately. It is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. The connector is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and exposure to dust. Operating temperature ranges from -55°C to +125°C, making it suitable for various harsh environments. The connector supports a test voltage of 2000 Vrms and has a minimum of 500 mating cycles. It is important to note that the connector must be used in accordance with specific voltage regulations if operating above 50V.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-12PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 26C 26#16 PIN RECP

CAB 26C 26#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon - 98J9905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
98J9905
Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon 98J9905
CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:28-12 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-12, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:28-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-12PBF80F0 98J9905
Product Name Circular Connector, Rcpt, 28-12, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data