ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon CA3102E28-11SBF80F0

Description
CAB 22C 18#16 4#12 SKT RECP
Request a Quote Datasheet
Description
CAB 22C 18#16 4#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-11SBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 22C 18#16 4#12 SKT RECP

CAB 22C 18#16 4#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon - 98J9893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
98J9893
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon 98J9893
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-11RoH S Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-11RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-11SBF80F0 98J9893
Product Name Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers