ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon CA3102E28-11PYBF80

Description
CB 22C 4#12 18#16 PIN RECP BOX
Request a Quote Datasheet
Description
CB 22C 4#12 18#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-11PYBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 22C 4#12 18#16 PIN RECP BOX

CB 22C 4#12 18#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon - 35R3254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
35R3254
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon 35R3254
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-11PYBF80 35R3254
Product Name Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers