ITT Cannon Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon CA3102E28-11PB01

Description
CAB 22C 18#16 4#12 PIN RECP
Request a Quote Datasheet
Description
CAB 22C 18#16 4#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E28-11PB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 22C 18#16 4#12 PIN RECP

CAB 22C 18#16 4#12 PIN RECP

Buy Now
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon - 98J9887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
98J9887
Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon 98J9887
CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 28-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E28-11PB01 98J9887
Product Name Circular Connector, Rcpt, 28-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3331-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers