CIRCULAR CONNECTOR, RCPT, 28-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:28-10 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98J9877 |
| Product Name | Circular Connector, Rcpt, 28-10, Flange; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |