CB 2C 2#4 SKT RECP
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-9 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E24-9SBF80F0 | 79R9729 |
| Product Name | Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |