The Circular Connector, Rcpt, 24-9, Flange, part number CA3102E24-9SBA232, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 24 and accommodates a contact arrangement of 24-9 with two size 4 solder cup contacts. The connector is rated for a maximum contact current of 135 A at +20 °C and has a contact resistance of 0.5 mΩ. This connector is constructed from an aluminum alloy shell with a zinc cobalt black conductive plating, ensuring durability and resistance to environmental factors. It is rated for operation in ambient temperatures ranging from -55°C to +125°C and meets IP67 and IP68 standards for water and dust resistance. The connector can withstand 200 hours of salt spray exposure and is designed for a minimum of 500 mating cycles. Additional specifications include a test voltage of 2000 Vrms and an insulator resistance exceeding 1000 MΩ. The connector's design also incorporates safety provisions and requires specific handling for wire stripping and harnessing, as detailed in the assembly instructions.
CAB 2C 2#4 SKT RECP
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E24-9SBA232 | 69R7967 |
| Product Name | Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |