ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon CA3102E24-9PB05

Description
CAB 2C 2#4 PIN RECP
Request a Quote Datasheet
Description
CAB 2C 2#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-9PB05 - PEI-Genesis
Philadelphia, PA, United States
CAB 2C 2#4 PIN RECP

CAB 2C 2#4 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon - 24K9060 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
24K9060
Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon 24K9060
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-9PB05 24K9060
Product Name Circular Connector, Rcpt, 24-9, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Wire to Board - 30.262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers