ITT Cannon Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon CA3102E24-7PWBF80

Description
CA3102E24-7PWBF80
Request a Quote Datasheet
Description
CA3102E24-7PWBF80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-7PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CA3102E24-7PWBF80

CA3102E24-7PWBF80

Buy Now
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon - 98J9773 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
98J9773
Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon 98J9773
CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-7PWBF80 98J9773
Product Name Circular Connector, Rcpt, 24-7, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details