ITT Cannon Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon CA3102E24-5SXB

Description
CANCA3102E24-5SXB
Request a Quote Datasheet
Description
CANCA3102E24-5SXB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-5SXB - PEI-Genesis
Philadelphia, PA, United States
CANCA3102E24-5SXB

CANCA3102E24-5SXB

Buy Now
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon - 98J9755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
98J9755
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon 98J9755
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-5SXB 98J9755
Product Name Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details