ITT Cannon Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon CA3102E24-5SWB109

Description
CB 16C 16#16 SKT RECP BOX
Request a Quote Datasheet
Description
CB 16C 16#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-5SWB109 - PEI-Genesis
Philadelphia, PA, United States
CB 16C 16#16 SKT RECP BOX

CB 16C 16#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon - 80T4534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
80T4534
Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon 80T4534
CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-5, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-5SWB109 80T4534
Product Name Circular Connector, Rcpt, 24-5, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511121/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers