ITT Cannon Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon CA3102E24-2SBF80

Description
CAB 7C 7#12 SKT RECP
Request a Quote Datasheet
Description
CAB 7C 7#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-2SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#12 SKT RECP

CAB 7C 7#12 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon - 98J9663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
98J9663
Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon 98J9663
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-2SBF80 98J9663
Product Name Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2800 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers