The Circular Connector, Rcpt, 24-2, Flange, part number CA3102E24-2PWB, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender configuration with a shell size of 24 and a contact arrangement of 24-2, accommodating 7 contacts of size 12. The connector utilizes solder cup contact types and is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating. This connector is rated for a contact current of 41 A at +20 °C and has a contact resistance of 3 mΩ. It operates effectively at voltages up to 50V, provided it adheres to relevant safety standards. The insulator material is rated for temperatures between -55°C and +125°C, and the connector is designed to withstand IP67 and IP68 ratings for water and dust resistance. It also offers a salt spray resistance of 500 hours and a minimum of 500 mating cycles. The connector's design includes features such as a coupling torque of 14 Nm maximum for closing and a minimum of 0.8 Nm for opening, ensuring secure connections. The contact retention force is rated at 55 N, providing stability in various applications. Overall, this connector is suitable for environments requiring robust performance and reliability.
CAB 7C 7#12 PIN RECP
CIRCULAR CONNECTOR, RCPT, 24-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E24-2PWB | 98J9658 |
| Product Name | Circular Connector, Rcpt, 24-2, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |