ITT Cannon Circular Connector, Plug, Size 24, 24 Position, Box; Product Range Itt Cannon CA3102E24-28PB05

Description
CB 24C 24#16 PIN RECP
Request a Quote Datasheet
Description
CB 24C 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-28PB05 - PEI-Genesis
Philadelphia, PA, United States
CB 24C 24#16 PIN RECP

CB 24C 24#16 PIN RECP

Buy Now
Circular Connector, Plug, Size 24, 24 Position, Box; Product Range Itt Cannon - 66F9334 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 24, 24 Position, Box; Product Range Itt Cannon
66F9334
Circular Connector, Plug, Size 24, 24 Position, Box; Product Range Itt Cannon 66F9334
CIRCULAR CONNECTOR, PLUG, SIZE 24, 24 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 24, 24 POSITION, BOX; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-28PB05 66F9334
Product Name Circular Connector, Plug, Size 24, 24 Position, Box; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details