ITT Cannon Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon CA3102E24-22SYBF80F0

Description
CANCA3102E24-22SYBF8 0F0
Request a Quote Datasheet
Description
CANCA3102E24-22SYBF8 0F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-22SYBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CANCA3102E24-22SYBF8 0F0

CANCA3102E24-22SYBF80F0

Buy Now
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon - 98J9702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon
98J9702
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon 98J9702
CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-22 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:24-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-22SYBF80F0 98J9702
Product Name Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details