ITT Cannon Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon CA3102E24-22SBF80A232G40

Description
CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon - 94T0349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon
94T0349
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon 94T0349
CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T0349
Product Name Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products