ITT Cannon Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon CA3102E24-22PYBF80-05

Description
CB 4C 4#8 PIN RECPT
Request a Quote Datasheet
Description
CB 4C 4#8 PIN RECPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB 4C 4#8 PIN RECPT

CB 4C 4#8 PIN RECPT

Buy Now
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon - 27R2945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon
27R2945
Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon 27R2945
CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-22, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-22PYBF80-05 27R2945
Product Name Circular Connector, Rcpt, 24-22, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details