ITT Cannon Circular Connector, Rcpt, 24-19, Flange; Product Range Itt Cannon CA3102E24-19PBF80A176

Description
CAB 12C 12#16 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 12C 12#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB 12C 12#16 PIN RECP BOX

CAB 12C 12#16 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 24-19, Flange; Product Range Itt Cannon - 98J9644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-19, Flange; Product Range Itt Cannon
98J9644
Circular Connector, Rcpt, 24-19, Flange; Product Range Itt Cannon 98J9644
CIRCULAR CONNECTOR, RCPT, 24-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-19, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-19PBF80A176 98J9644
Product Name Circular Connector, Rcpt, 24-19, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PC Pin, Single Post Connectors - 36-1425-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details