ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3102E24-11SB109

Description
CAB 9C 6#12 3#8 SKT RECP
Request a Quote Datasheet
Description
CAB 9C 6#12 3#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-11SB109 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#12 3#8 SKT RECP

CAB 9C 6#12 3#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 98J9614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
98J9614
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 98J9614
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-11SB109 98J9614
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details