ITT Cannon Circular Connectors - CA3102E24-11PF80 CA3102E24-11PF80

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1050573-CA3102E24-11 PF80 Packaging: Bulk Number of Positions: 9 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 50V Current Rating: 41A, 74A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 24-11 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1050573-CA3102E24-11 PF80 Packaging: Bulk Number of Positions: 9 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 50V Current Rating: 41A, 74A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 24-11 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CA3102E24-11PF80 - 1050573-CA3102E24-11PF80 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CA3102E24-11PF80
1050573-CA3102E24-11PF80
Circular Connectors - CA3102E24-11PF80 1050573-CA3102E24-11PF80
Manufacturer: ITT Cannon, LLC Win Source Part Number: 1050573-CA3102E24-11 PF80 Packaging: Bulk Number of Positions: 9 Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 50V Current Rating: 41A, 74A Ingress Protection: IP65 - Dust Tight, Water Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 24-11 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 1050573-CA3102E24-11PF80
Packaging: Bulk
Number of Positions: 9
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 50V
Current Rating: 41A, 74A
Ingress Protection: IP65 - Dust Tight, Water Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 24-11
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ER 9C 6#12 3#8 PIN RECP BOX

ER 9C 6#12 3#8 PIN RECP BOX

Buy Now
 - ITT Cannon CA3102E24-11PF80 - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN RECP BOX

ER 9C 6#12 3#8 PIN RECP BOX

Buy Now
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 9, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon - 24K9013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 9, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
24K9013
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 9, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon 24K9013
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 9, Pin, Crimp, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 9, Pin, Crimp, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1050573-CA3102E24-11PF80 CA3102E24-11PF80 ITT Cannon CA3102E24-11PF80 24K9013
Product Name Circular Connectors - CA3102E24-11PF80 Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 9, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details