ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3102E24-11PBF80

Description
CAB 9C 6#12 3#8 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 9C 6#12 3#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-11PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#12 3#8 PIN RECP BOX

CAB 9C 6#12 3#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 98J9599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
98J9599
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 98J9599
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-11PBF80 98J9599
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details