ITT Cannon Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon CA3102E24-11PB111

Description
CAB 9C 6#12 3#8 PIN RECP
Request a Quote Datasheet
Description
CAB 9C 6#12 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-11PB111 - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 6#12 3#8 PIN RECP

CAB 9C 6#12 3#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon - 57J2535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
57J2535
Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon 57J2535
CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-11, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-11PB111 57J2535
Product Name Circular Connector, Rcpt, 24-11, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details