ITT Cannon Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon CA3102E24-10SWB

Description
CAB 7C 7#8 SKT RECP
Request a Quote Datasheet
Description
CAB 7C 7#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-10SWB - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 SKT RECP

CAB 7C 7#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon - 98J9589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
98J9589
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon 98J9589
CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-10SWB 98J9589
Product Name Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers