ITT Cannon Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon CA3102E24-10PWBF80

Description
CAB 7C 7#8 PIN RECP
Request a Quote
Description
CAB 7C 7#8 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-10, Flange, part number CA3102E24-10PWBF80, is designed for robust applications requiring a reliable connection. It features a box mounting receptacle shell style with a reverse bayonet coupling mechanism. The connector accommodates 7 contacts of size 8, utilizing AWG crimp contact type. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers durability and resistance to environmental factors, achieving IP67 and IP68 ratings for water and dust ingress protection. The operating temperature range is from -55°C to +125°C, making it suitable for extreme conditions. The connector supports a contact rating of 74 A at +20 °C and has a low contact resistance of 1 mΩ. It is designed for a minimum of 500 mating cycles and can withstand a test voltage of 2000 Vrms. The connector's insulator material provides high resistance, exceeding 1000 MΩ, ensuring reliable performance in various applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-10, Flange, part number CA3102E24-10PWBF80, is designed for robust applications requiring a reliable connection. It features a box mounting receptacle shell style with a reverse bayonet coupling mechanism. The connector accommodates 7 contacts of size 8, utilizing AWG crimp contact type. Constructed from aluminum alloy with olive drab chromate over cadmium plating, it offers durability and resistance to environmental factors, achieving IP67 and IP68 ratings for water and dust ingress protection. The operating temperature range is from -55°C to +125°C, making it suitable for extreme conditions. The connector supports a contact rating of 74 A at +20 °C and has a low contact resistance of 1 mΩ. It is designed for a minimum of 500 mating cycles and can withstand a test voltage of 2000 Vrms. The connector's insulator material provides high resistance, exceeding 1000 MΩ, ensuring reliable performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-10PWBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN RECP

CAB 7C 7#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon - 98J9573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
98J9573
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon 98J9573
CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-10PWBF80 98J9573
Product Name Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190945 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Nano Strip Connectors - A79003-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details