ITT Cannon Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon CA3102E24-10PBF80F0

Description
CAB 7C 7#8 PIN RECP
Request a Quote
Description
CAB 7C 7#8 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-10, Flange from the CA Bayonet series by ITT Cannon features a box mounting receptacle design with a pin gender configuration. It accommodates a contact arrangement of 24-10, supporting 7 contacts of size 8, which are crimp type. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact rating of 74 A at +20 °C. It has a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. It is important to note that contacts are not included with the connector, and specific harnessing information is available in the assembly instructions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Rcpt, 24-10, Flange from the CA Bayonet series by ITT Cannon features a box mounting receptacle design with a pin gender configuration. It accommodates a contact arrangement of 24-10, supporting 7 contacts of size 8, which are crimp type. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact rating of 74 A at +20 °C. It has a high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2000 Vrms. The connector is designed to meet IP67 and IP68 standards for water and dust resistance, making it suitable for harsh environments. It is important to note that contacts are not included with the connector, and specific harnessing information is available in the assembly instructions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-10PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN RECP

CAB 7C 7#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon - 98J9568 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
98J9568
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon 98J9568
CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-10 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:24-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-10PBF80F0 98J9568
Product Name Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type PreWired - A25000-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details