ITT Cannon Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon CA3102E24-10PBF80A34

Description
CAB 7C 7#8 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 7C 7#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E24-10PBF80A34 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN RECP BOX

CAB 7C 7#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon - 98J9567 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
98J9567
Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon 98J9567
CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 24-10, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E24-10PBF80A34 98J9567
Product Name Circular Connector, Rcpt, 24-10, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Connectors Circular, Plastic, Medical Grade - CKB.H08.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details