ITT Cannon Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon CA3102E22-9PB04A176

Description
CA-BAYONET 3#12
Request a Quote Datasheet
Description
CA-BAYONET 3#12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-9PB04A176 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET 3#12

CA-BAYONET 3#12

Buy Now
Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon - 15M8613 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon
15M8613
Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon 15M8613
CIRCULAR CONNECTOR, RCPT, 22-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-9, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-9PB04A176 15M8613
Product Name Circular Connector, Rcpt, 22-9, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details