ITT Cannon Circular Connector, Rcpt, 22-7, Flange; Product Range Itt Cannon CA3102E22-7SBF80F0

Description
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-7 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-7 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 22-7, Flange; Product Range Itt Cannon - 07P4595 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-7, Flange; Product Range Itt Cannon
07P4595
Circular Connector, Rcpt, 22-7, Flange; Product Range Itt Cannon 07P4595
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-7 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Arrangement:22-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07P4595
Product Name Circular Connector, Rcpt, 22-7, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details