The Circular Connector, Rcpt, 22-7, Flange, part number CA3102E22-7PB, is designed for box mounting applications and features a bayonet coupling mechanism. It has a pin gender and a contact arrangement of 22-7, accommodating one contact size 0 with solder cup type. The connector is rated for a contact current of 245 A at +20 °C and has a contact resistance of 0.2 mΩ. This connector operates at a maximum voltage of 3500 Vrms and has an insulator resistance exceeding 1000 MΩ. It is suitable for ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for dust and water resistance. The shell is made from aluminum alloy with olive drab chromate plating, while the insulator and grommet are constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has a contact retention force of 95 N. Engineers should consider this connector for applications requiring robust environmental protection and high current capacity.
CAB 1C 1#0 PIN RECP BOX
CIRCULAR CONNECTOR, RCPT, 22-7, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E22-7PB | 98J9532 |
| Product Name | Circular Connector, Rcpt, 22-7, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |