ITT Cannon Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon CA3102E22-4SZBF80

Description
CAB 22C 2#12 2#8 SKT RECP
Request a Quote Datasheet
Description
CAB 22C 2#12 2#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-4SZBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 22C 2#12 2#8 SKT RECP

CAB 22C 2#12 2#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon - 60M4145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon
60M4145
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon 60M4145
CIRCULAR CONNECTOR, RCPT, 22-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-4SZBF80 60M4145
Product Name Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details