ITT Cannon Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon CA3102E22-4PBF80

Description
CAB 4C 2#12 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
CAB 4C 2#12 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-4PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 2#12 2#8 PIN RECP BOX

CAB 4C 2#12 2#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon - 63M5370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon
63M5370
Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon 63M5370
CIRCULAR CONNECTOR, RCPT, 22-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-4, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-4PBF80 63M5370
Product Name Circular Connector, Rcpt, 22-4, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6066 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details