ITT Cannon Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon CA3102E22-30PBF80

Description
CAB 19C 19#16 PIN RECP
Request a Quote Datasheet
Description
CAB 19C 19#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-30PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 PIN RECP

CAB 19C 19#16 PIN RECP

Buy Now
Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon - 98J9520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon
98J9520
Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon 98J9520
CIRCULAR CONNECTOR, RCPT, 22-30, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-30, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-30PBF80 98J9520
Product Name Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details