ITT Cannon Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon CA3102E22-30PB

Description
CA3102E22-30PB
Request a Quote Datasheet
Description
CA3102E22-30PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-30PB - PEI-Genesis
Philadelphia, PA, United States
CA3102E22-30PB

CA3102E22-30PB

Buy Now
Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon - 98J9519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon
98J9519
Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon 98J9519
CIRCULAR CONNECTOR, RCPT, 22-30, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-30, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-30PB 98J9519
Product Name Circular Connector, Rcpt, 22-30, Flange; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details