ITT Cannon Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon CA3102E22-2SBF80-05

Description
CAB 3C 3#8 SKT RECP
Request a Quote Datasheet
Description
CAB 3C 3#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-2SBF80-05 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#8 SKT RECP

CAB 3C 3#8 SKT RECP

Buy Now
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon - 98J9450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
98J9450
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon 98J9450
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-2SBF80-05 98J9450
Product Name Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details