The Circular Connector, Rcpt, 22-2, Flange, part number CA3102E22-2SBA232, is designed for box mounting applications and features a bayonet coupling mechanism. It has a shell size of 22 and accommodates a contact arrangement of 22-2 with three size 8 solder cup contacts. The connector is rated for a maximum contact current of 74 A at +20 °C and has a contact resistance of 1 mΩ. This connector operates effectively at voltages up to 50V, provided it complies with relevant standards. It offers high insulator resistance exceeding 1000 MΩ and can withstand a test voltage of 2500 Vrms. The ambient temperature range for operation is from -55°C to +125°C. It is rated IP67 and IP68 for dust and water resistance, ensuring reliability in harsh environments. The shell is made from aluminum alloy with a conductive zinc cobalt plating, while the insulator and grommet are constructed from CR-Elastomere. The connector supports a minimum of 500 mating cycles and has a contact retention force of 80 N. It is suitable for applications requiring robust performance and durability, making it a viable option for engineers considering connectors for demanding environments.
CB 3C 3#8 SKT RECP BOX
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3102E22-2SBA232 | 41K0956 |
| Product Name | Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon | |
| Gender | Female / Jack |