ITT Cannon Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon CA3102E22-2PB05

Description
CB 3C 3#8 PIN RECP BOX
Request a Quote Datasheet
Description
CB 3C 3#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-2PB05 - PEI-Genesis
Philadelphia, PA, United States
CB 3C 3#8 PIN RECP BOX

CB 3C 3#8 PIN RECP BOX

Buy Now
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon - 60K0107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
60K0107
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon 60K0107
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-2PB05 60K0107
Product Name Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-LC6-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details