ITT Cannon Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon CA3102E22-2PB

Description
CAB 3C 3#8 PIN RECP
Request a Quote Datasheet
Description
CAB 3C 3#8 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3102E22-2PB - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#8 PIN RECP

CAB 3C 3#8 PIN RECP

Buy Now
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon - 98J9440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
98J9440
Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon 98J9440
CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22-2, FLANGE; Product Range:CA-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3102E22-2PB 98J9440
Product Name Circular Connector, Rcpt, 22-2, Flange; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details